ASUS Vivobook X540LA-XX194T laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Brown

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
102208
Info modified on:
24 Jan 2025, 20:41:00
Short summary description ASUS Vivobook X540LA-XX194T laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Brown:
ASUS Vivobook X540LA-XX194T, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB
Long summary description ASUS Vivobook X540LA-XX194T laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Brown:
ASUS Vivobook X540LA-XX194T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Black, Brown