ASUS Vivobook 14 X512UF-EJ073 laptop Intel® Core™ i7 i7-8550U 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Endless OS Grey

https://images.icecat.biz/img/gallery/78316638_0108050354.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
20569
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS Vivobook 14 X512UF-EJ073 laptop Intel® Core™ i7 i7-8550U 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Endless OS Grey:

ASUS Vivobook 14 X512UF-EJ073, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook 14 X512UF-EJ073 laptop Intel® Core™ i7 i7-8550U 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Endless OS Grey:

ASUS Vivobook 14 X512UF-EJ073. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Endless OS. Product colour: Grey

Embed the product datasheet into your content