ASUS X50RL-AP354C laptop Intel® Core™2 Duo T5750 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Home Premium

https://images.icecat.biz/img/norm/high/1620296-2016.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
90138
Info modified on:
22 Jan 2025, 05:04:05
Short summary description ASUS X50RL-AP354C laptop Intel® Core™2 Duo T5750 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Home Premium:

ASUS X50RL-AP354C, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description ASUS X50RL-AP354C laptop Intel® Core™2 Duo T5750 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Home Premium:

ASUS X50RL-AP354C. Processor family: Intel® Core™2 Duo, Processor model: T5750, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows Vista Home Premium. Weight: 2.65 kg

Embed the product datasheet into your content