ASUS X44H-VX294D laptop Intel® Pentium® B950 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Brown

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
82521
Info modified on:
22 Jan 2025, 06:00:19
Short summary description ASUS X44H-VX294D laptop Intel® Pentium® B950 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Brown:
ASUS X44H-VX294D, Intel® Pentium®, 2.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB
Long summary description ASUS X44H-VX294D laptop Intel® Pentium® B950 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Brown:
ASUS X44H-VX294D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B950, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Brown