ASUS X302LA-FN199T laptop Intel® Core™ i3 i3-5005U 33.8 cm (13.3") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Black, Silver

https://images.icecat.biz/img/gallery/29578501_3569.jpg
Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
56502
Info modified on:
22 Jan 2025, 05:51:01
Short summary description ASUS X302LA-FN199T laptop Intel® Core™ i3 i3-5005U 33.8 cm (13.3") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Black, Silver:

ASUS X302LA-FN199T, Intel® Core™ i3, 2 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description ASUS X302LA-FN199T laptop Intel® Core™ i3 i3-5005U 33.8 cm (13.3") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Black, Silver:

ASUS X302LA-FN199T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10. Product colour: Black, Silver

Embed the product datasheet into your content