ASUS X302LA-FN033H laptop Intel® Core™ i5 i5-5200U 33.8 cm (13.3") 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Grey, Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
78150
Info modified on:
22 Jan 2025, 06:00:52
Short summary description ASUS X302LA-FN033H laptop Intel® Core™ i5 i5-5200U 33.8 cm (13.3") 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Grey, Silver:
ASUS X302LA-FN033H, Intel® Core™ i5, 2.2 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB
Long summary description ASUS X302LA-FN033H laptop Intel® Core™ i5 i5-5200U 33.8 cm (13.3") 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Grey, Silver:
ASUS X302LA-FN033H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Grey, Silver. Weight: 1.59 kg