ASUS Vivobook X202E-CT333H laptop Intel® Celeron® 1007U 29.5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
96739
Info modified on:
22 Jan 2025, 05:26:10
Short summary description ASUS Vivobook X202E-CT333H laptop Intel® Celeron® 1007U 29.5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:
ASUS Vivobook X202E-CT333H, Intel® Celeron®, 1.5 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description ASUS Vivobook X202E-CT333H laptop Intel® Celeron® 1007U 29.5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:
ASUS Vivobook X202E-CT333H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1007U, Processor frequency: 1.5 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Silver