ASUS X200MA-KX423B laptop Intel® Celeron® N2840 29.5 cm (11.6") Touchscreen HD 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black

https://images.icecat.biz/img/norm/high/21612886-3773.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
49818
Info modified on:
22 Jan 2025, 06:18:15
Short summary description ASUS X200MA-KX423B laptop Intel® Celeron® N2840 29.5 cm (11.6") Touchscreen HD 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

ASUS X200MA-KX423B, Intel® Celeron®, 2.16 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS X200MA-KX423B laptop Intel® Celeron® N2840 29.5 cm (11.6") Touchscreen HD 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

ASUS X200MA-KX423B. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Black

Embed the product datasheet into your content