ASUS Eee PC X101CH-RED018W netbook Intel Atom® N2600 25.6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Red

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
57676
Info modified on:
23 Jan 2025, 18:56:16
Short summary description ASUS Eee PC X101CH-RED018W netbook Intel Atom® N2600 25.6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Red:
ASUS Eee PC X101CH-RED018W, Intel Atom®, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 2 GB, 320 GB
Long summary description ASUS Eee PC X101CH-RED018W netbook Intel Atom® N2600 25.6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Red:
ASUS Eee PC X101CH-RED018W. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N2600, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: FreeDOS. Product colour: Red. Weight: 1 kg