https://images.icecat.biz/img/brand/thumb/161_0457b539b0334f679d065c1176fa11ab.jpg

ASUS W90VP-UZ011K laptop Intel® Core™2 Duo T9400 46.7 cm (18.4") 6 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4870 Windows Vista Home Premium

https://images.icecat.biz/img/norm/high/1999078-1926.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
19887
Info modified on:
27 Jan 2025, 08:13:54
Short summary description ASUS W90VP-UZ011K laptop Intel® Core™2 Duo T9400 46.7 cm (18.4") 6 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4870 Windows Vista Home Premium:

ASUS W90VP-UZ011K, Intel® Core™2 Duo, 2.53 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 6 GB, 640 GB

Long summary description ASUS W90VP-UZ011K laptop Intel® Core™2 Duo T9400 46.7 cm (18.4") 6 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4870 Windows Vista Home Premium:

ASUS W90VP-UZ011K. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2.53 GHz. Display diagonal: 46.7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: AMD Mobility Radeon HD 4870. Operating system installed: Windows Vista Home Premium. Weight: 5.2 kg

Embed the product datasheet into your content