ASUS VE276Q computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
87406
Info modified on:
31 May 2024, 09:34:55
Short summary description ASUS VE276Q computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
ASUS VE276Q, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, 2 ms, Black
Long summary description ASUS VE276Q computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
ASUS VE276Q. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black