ASUS Notebook 15" TFT/2.0GHz/80GB/1GB/2xDVD 38.1 cm (15") AMD Radeon X600

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
57637
Info modified on:
01 Dec 2020, 16:27:04
Short summary description ASUS Notebook 15" TFT/2.0GHz/80GB/1GB/2xDVD 38.1 cm (15") AMD Radeon X600:
ASUS Notebook 15" TFT/2.0GHz/80GB/1GB/2xDVD, 2 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 1 GB, 80 GB
Long summary description ASUS Notebook 15" TFT/2.0GHz/80GB/1GB/2xDVD 38.1 cm (15") AMD Radeon X600:
ASUS Notebook 15" TFT/2.0GHz/80GB/1GB/2xDVD. Processor frequency: 2 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB. Total storage capacity: 80 GB. Discrete graphics card model: AMD Radeon X600. Weight: 2.36 kg