ASUS Vivobook V550CA-CJ069H laptop Intel® Core™ i3 i3-3217U 39.6 cm (15.6") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Stainless steel

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
70016
Info modified on:
22 Jan 2025, 06:10:24
Short summary description ASUS Vivobook V550CA-CJ069H laptop Intel® Core™ i3 i3-3217U 39.6 cm (15.6") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Stainless steel:
ASUS Vivobook V550CA-CJ069H, Intel® Core™ i3, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description ASUS Vivobook V550CA-CJ069H laptop Intel® Core™ i3 i3-3217U 39.6 cm (15.6") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Stainless steel:
ASUS Vivobook V550CA-CJ069H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Stainless steel