ASUS Vivobook V500CA-DB71T laptop Intel® Core™ i7 i7-3537U 39.6 cm (15.6") Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
34783
Info modified on:
27 Jan 2025, 08:56:27
Short summary description ASUS Vivobook V500CA-DB71T laptop Intel® Core™ i7 i7-3537U 39.6 cm (15.6") Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel:
ASUS Vivobook V500CA-DB71T, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB
Long summary description ASUS Vivobook V500CA-DB71T laptop Intel® Core™ i7 i7-3537U 39.6 cm (15.6") Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel:
ASUS Vivobook V500CA-DB71T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Black, Stainless steel