ASUS Zenbook 14 UX425EA-SH74 laptop Intel® Core™ i7 i7-1165G7 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
49918
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS Zenbook 14 UX425EA-SH74 laptop Intel® Core™ i7 i7-1165G7 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey:
ASUS Zenbook 14 UX425EA-SH74, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 1 TB, Windows 10 Home
Long summary description ASUS Zenbook 14 UX425EA-SH74 laptop Intel® Core™ i7 i7-1165G7 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey:
ASUS Zenbook 14 UX425EA-SH74. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product colour: Grey. Weight: 1.17 kg