ASUS Zenbook UX305UA-FC005T laptop Intel® Core™ i5 i5-6200U 33.8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

https://images.icecat.biz/img/gallery/609d0f6e79903f5d5f04f3a9830e6bd1.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
40145
Info modified on:
22 Jan 2025, 05:57:43
Short summary description ASUS Zenbook UX305UA-FC005T laptop Intel® Core™ i5 i5-6200U 33.8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS Zenbook UX305UA-FC005T, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Zenbook UX305UA-FC005T laptop Intel® Core™ i5 i5-6200U 33.8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS Zenbook UX305UA-FC005T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black

Embed the product datasheet into your content