ASUS Zenbook UX303LN-R4140G laptop Intel® Core™ i7 i7-4510U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 128 GB SSD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Brown, Stainless steel

https://images.icecat.biz/img/norm/high/25180885-6526.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
26694
Info modified on:
24 Jan 2025, 20:44:06
Short summary description ASUS Zenbook UX303LN-R4140G laptop Intel® Core™ i7 i7-4510U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 128 GB SSD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Brown, Stainless steel:

ASUS Zenbook UX303LN-R4140G, Intel® Core™ i7, 2 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description ASUS Zenbook UX303LN-R4140G laptop Intel® Core™ i7 i7-4510U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 128 GB SSD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Brown, Stainless steel:

ASUS Zenbook UX303LN-R4140G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Brown, Stainless steel

Embed the product datasheet into your content