ASUS Zenbook UX302LA-C4004H laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 516 GB HDD+SSD Wi-Fi 5 (802.11ac) Windows 8 Blue

https://images.icecat.biz/img/norm/high/19203741-945.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
75455
Info modified on:
23 Jan 2025, 18:48:11
Short summary description ASUS Zenbook UX302LA-C4004H laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 516 GB HDD+SSD Wi-Fi 5 (802.11ac) Windows 8 Blue:

ASUS Zenbook UX302LA-C4004H, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 516 GB

Long summary description ASUS Zenbook UX302LA-C4004H laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 516 GB HDD+SSD Wi-Fi 5 (802.11ac) Windows 8 Blue:

ASUS Zenbook UX302LA-C4004H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 516 GB, Storage media: HDD+SSD. Operating system installed: Windows 8. Product colour: Blue

Embed the product datasheet into your content