ASUS VivoMini UN62V-M010R PC/workstation Intel® Core™ i7 i7-4510U 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Mini PC Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
85618
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VivoMini UN62V-M010R PC/workstation Intel® Core™ i7 i7-4510U 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Mini PC Black:
ASUS VivoMini UN62V-M010R, 2 GHz, Intel® Core™ i7, i7-4510U, 4 GB, 128 GB, Windows 8.1 Pro
Long summary description ASUS VivoMini UN62V-M010R PC/workstation Intel® Core™ i7 i7-4510U 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Mini PC Black:
ASUS VivoMini UN62V-M010R. Processor frequency: 2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4510U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro. Power supply: 65 W. Product type: Mini PC. Weight: 1 kg. Product colour: Black