ASUS VivoMini UN42-M015Y PC Intel® Celeron® 2957U 2 GB DDR3L-SDRAM 32 GB SSD Windows 8.1 Mini PC Black

https://images.icecat.biz/img/gallery/26131475_9895214007.jpg
Brand:
Product family:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
61859
Info modified on:
14 Mar 2024, 19:53:17
Short summary description ASUS VivoMini UN42-M015Y PC Intel® Celeron® 2957U 2 GB DDR3L-SDRAM 32 GB SSD Windows 8.1 Mini PC Black:

ASUS VivoMini UN42-M015Y, 1.4 GHz, Intel® Celeron®, 2957U, 2 GB, 32 GB, Windows 8.1

Long summary description ASUS VivoMini UN42-M015Y PC Intel® Celeron® 2957U 2 GB DDR3L-SDRAM 32 GB SSD Windows 8.1 Mini PC Black:

ASUS VivoMini UN42-M015Y. Processor frequency: 1.4 GHz, Processor family: Intel® Celeron®, Processor model: 2957U. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Embed the product datasheet into your content