ASUS VivoTab RT TF600TG NVIDIA Tegra 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows RT Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
49114
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VivoTab RT TF600TG NVIDIA Tegra 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows RT Grey:
ASUS VivoTab RT TF600TG, 25.6 cm (10.1"), 1366 x 768 pixels, 64 GB, 2 GB, Windows RT, Grey
Long summary description ASUS VivoTab RT TF600TG NVIDIA Tegra 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows RT Grey:
ASUS VivoTab RT TF600TG. Display diagonal: 25.6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.3 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 525 g. Operating system installed: Windows RT. Product colour: Grey