ASUS Eee Pad Transformer TF101G 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Brown

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
79367
Info modified on:
14 Mar 2024, 17:43:30
Short summary description ASUS Eee Pad Transformer TF101G 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Brown:
ASUS Eee Pad Transformer TF101G, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 1 GB, Android, Brown
Long summary description ASUS Eee Pad Transformer TF101G 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Brown:
ASUS Eee Pad Transformer TF101G. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1 GHz, Processor family: NVIDIA Tegra. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 695 g. Operating system installed: Android. Product colour: Brown