ASUS Vivobook S15 S530UA-DB51-RD laptop Intel® Core™ i5 i5-8250U 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Red

https://images.icecat.biz/img/gallery/61040033_2834878379.jpg
Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
40520
Info modified on:
29 Jan 2025, 18:35:09
Short summary description ASUS Vivobook S15 S530UA-DB51-RD laptop Intel® Core™ i5 i5-8250U 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Red:

ASUS Vivobook S15 S530UA-DB51-RD, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Vivobook S15 S530UA-DB51-RD laptop Intel® Core™ i5 i5-8250U 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Red:

ASUS Vivobook S15 S530UA-DB51-RD. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey, Red

Embed the product datasheet into your content