ASUS Vivobook S14 S430UN-0111B8550U laptop Intel® Core™ i7 i7-8550U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Red

https://images.icecat.biz/img/gallery/62327330_3663158119.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
7116
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS Vivobook S14 S430UN-0111B8550U laptop Intel® Core™ i7 i7-8550U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Red:

ASUS Vivobook S14 S430UN-0111B8550U, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Vivobook S14 S430UN-0111B8550U laptop Intel® Core™ i7 i7-8550U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Red:

ASUS Vivobook S14 S430UN-0111B8550U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey, Red

Embed the product datasheet into your content