ASUS Vivobook S301LP-C1014P laptop Intel® Core™ i7 i7-4500U 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8530M Wi-Fi 4 (802.11n) Windows 8 Pro Brown

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
82784
Info modified on:
22 Jan 2025, 05:37:29
Short summary description ASUS Vivobook S301LP-C1014P laptop Intel® Core™ i7 i7-4500U 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8530M Wi-Fi 4 (802.11n) Windows 8 Pro Brown:
ASUS Vivobook S301LP-C1014P, Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description ASUS Vivobook S301LP-C1014P laptop Intel® Core™ i7 i7-4500U 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8530M Wi-Fi 4 (802.11n) Windows 8 Pro Brown:
ASUS Vivobook S301LP-C1014P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8 Pro. Product colour: Brown