ASUS R553LN-DM553H laptop Intel® Core™ i3 i3-4030U 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Grey, Silver

https://images.icecat.biz/img/norm/high/22796353-9395.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
76519
Info modified on:
22 Jan 2025, 05:29:55
Short summary description ASUS R553LN-DM553H laptop Intel® Core™ i3 i3-4030U 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Grey, Silver:

ASUS R553LN-DM553H, Intel® Core™ i3, 1.9 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 750 GB

Long summary description ASUS R553LN-DM553H laptop Intel® Core™ i3 i3-4030U 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Grey, Silver:

ASUS R553LN-DM553H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Grey, Silver

Embed the product datasheet into your content