ASUS R510JX-DM052 laptop Intel® Core™ i5 i5-4200H 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 240 GB SSD NVIDIA® GeForce® GTX 950M Black, Red

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
51517
Info modified on:
25 Jan 2025, 22:30:10
Short summary description ASUS R510JX-DM052 laptop Intel® Core™ i5 i5-4200H 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 240 GB SSD NVIDIA® GeForce® GTX 950M Black, Red:
ASUS R510JX-DM052, Intel® Core™ i5, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 240 GB
Long summary description ASUS R510JX-DM052 laptop Intel® Core™ i5 i5-4200H 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 240 GB SSD NVIDIA® GeForce® GTX 950M Black, Red:
ASUS R510JX-DM052. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200H, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 240 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Product colour: Black, Red