ASUS P8Q67-M DO/TPM Intel Q67 LGA 1155 (Socket H2)

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
190003
Info modified on:
30 Oct 2024, 13:07:28
Short summary description ASUS P8Q67-M DO/TPM Intel Q67 LGA 1155 (Socket H2):
ASUS P8Q67-M DO/TPM, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 32 GB, Dual-channel, Non-ECC
Long summary description ASUS P8Q67-M DO/TPM Intel Q67 LGA 1155 (Socket H2):
ASUS P8Q67-M DO/TPM. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82579, Networking features: 10/100/1000 Mbit/s. Component for: PC, Motherboard chipset: Intel Q67, Audio chip: VIA VT1708S