ASUS P5E64 WS Professional LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
20991
Info modified on:
30 Oct 2024, 13:08:14
Short summary description ASUS P5E64 WS Professional LGA 775 (Socket T) ATX:
ASUS P5E64 WS Professional, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, ATX, 7.1 channels
Long summary description ASUS P5E64 WS Professional LGA 775 (Socket T) ATX:
ASUS P5E64 WS Professional. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B. BIOS type: AMI, BIOS memory size: 16 Mbit. Bundled software: ASUS PC Probe II ASUS AI Booster Adobe Acrobat Reader Microsoft DirectX 9.0C