ASUS P24E-PX023X laptop Intel® Core™ i3 i3-2330M 29.5 cm (11.6") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
69730
Info modified on:
23 Jan 2025, 18:06:00
Short summary description ASUS P24E-PX023X laptop Intel® Core™ i3 i3-2330M 29.5 cm (11.6") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver:
ASUS P24E-PX023X, Intel® Core™ i3, 2.2 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 500 GB
Long summary description ASUS P24E-PX023X laptop Intel® Core™ i3 i3-2330M 29.5 cm (11.6") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver:
ASUS P24E-PX023X. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 1.5 kg