ASUS Nova Lite PX24 Intel® Celeron® 220 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3450 Windows Vista Home Premium Desktop Mini PC Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
123112
Info modified on:
19 Mar 2021, 15:59:38
Short summary description ASUS Nova Lite PX24 Intel® Celeron® 220 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3450 Windows Vista Home Premium Desktop Mini PC Black:
ASUS Nova Lite PX24, 1.2 GHz, Intel® Celeron®, 2 GB, 250 GB, DVD Super Multi, Windows Vista Home Premium
Long summary description ASUS Nova Lite PX24 Intel® Celeron® 220 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3450 Windows Vista Home Premium Desktop Mini PC Black:
ASUS Nova Lite PX24. Processor frequency: 1.2 GHz, Processor family: Intel® Celeron®, Processor model: 220. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 3450. Operating system installed: Windows Vista Home Premium. Chassis type: Desktop. Product type: Mini PC. Weight: 1.7 kg. Product colour: Black