ASUS N56VM-S4110V laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black, Stainless steel

https://images.icecat.biz/img/gallery/17397578_5682063716.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
88687
Info modified on:
02 Feb 2025, 23:11:49
Short summary description ASUS N56VM-S4110V laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black, Stainless steel:

ASUS N56VM-S4110V, Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 750 GB

Long summary description ASUS N56VM-S4110V laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black, Stainless steel:

ASUS N56VM-S4110V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product colour: Black, Stainless steel

Embed the product datasheet into your content