ASUS N550LF-CK064H laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Grey, Stainless steel

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
90830
Info modified on:
01 Feb 2025, 05:59:50
Short summary description ASUS N550LF-CK064H laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Grey, Stainless steel:
ASUS N550LF-CK064H, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB
Long summary description ASUS N550LF-CK064H laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Grey, Stainless steel:
ASUS N550LF-CK064H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8. Product colour: Grey, Stainless steel