ASUS N50VN-AK084C laptop Intel® Core™2 Duo 39.1 cm (15.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9650M GT Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
75648
Info modified on:
22 Jan 2025, 05:48:55
Short summary description ASUS N50VN-AK084C laptop Intel® Core™2 Duo 39.1 cm (15.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9650M GT Windows Vista Home Premium:
ASUS N50VN-AK084C, Intel® Core™2 Duo, 2.53 GHz, 39.1 cm (15.4"), 4 GB, 500 GB, Windows Vista Home Premium
Long summary description ASUS N50VN-AK084C laptop Intel® Core™2 Duo 39.1 cm (15.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9650M GT Windows Vista Home Premium:
ASUS N50VN-AK084C. Processor family: Intel® Core™2 Duo, Processor frequency: 2.53 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® 9650M GT. Operating system installed: Windows Vista Home Premium. Weight: 2.95 kg