ASUS MeMO Pad Smart ME301T-MP1-WHI tablet NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White

https://images.icecat.biz/img/gallery/29746536_6603.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
73232
Info modified on:
25 Jul 2023, 10:14:31
Short summary description ASUS MeMO Pad Smart ME301T-MP1-WHI tablet NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White:

ASUS MeMO Pad Smart ME301T-MP1-WHI, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, White

Long summary description ASUS MeMO Pad Smart ME301T-MP1-WHI tablet NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White:

ASUS MeMO Pad Smart ME301T-MP1-WHI. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 580 g. Operating system installed: Android. Product colour: White

Embed the product datasheet into your content