ASUS MeMO Pad 7 ME170C Intel Atom® 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black

https://images.icecat.biz/img/gallery/24962527_1243.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
44239
Info modified on:
19 Jul 2024, 20:04:31
Short summary description ASUS MeMO Pad 7 ME170C Intel Atom® 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black:

ASUS MeMO Pad 7 ME170C, 17.8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Black

Long summary description ASUS MeMO Pad 7 ME170C Intel Atom® 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black:

ASUS MeMO Pad 7 ME170C. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.2 GHz, Processor family: Intel Atom®, Processor model: Z2520. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 285 g. Operating system installed: Android. Product colour: Black

Embed the product datasheet into your content