ASUS M70AD-MY001T PC Intel® Core™ i3 i3-4170 2 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Tower Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
83035
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS M70AD-MY001T PC Intel® Core™ i3 i3-4170 2 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Tower Silver:
ASUS M70AD-MY001T, 3.7 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD-RW, Windows 10 Home
Long summary description ASUS M70AD-MY001T PC Intel® Core™ i3 i3-4170 2 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Tower Silver:
ASUS M70AD-MY001T. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Home. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product colour: Silver