ASUS M M12AD-0021A446GTS PC Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 8.1 Tower Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
34333
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS M M12AD-0021A446GTS PC Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 8.1 Tower Black:
ASUS M M12AD-0021A446GTS, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 8.1
Long summary description ASUS M M12AD-0021A446GTS PC Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 8.1 Tower Black:
ASUS M M12AD-0021A446GTS. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 8.1. Power supply: 300 W. Chassis type: Tower. Product type: PC