ASUS K555LN-DM274H laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Blue, Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21439
Info modified on:
29 Jan 2025, 19:36:18
Short summary description ASUS K555LN-DM274H laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Blue, Silver:
ASUS K555LN-DM274H, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 1 TB
Long summary description ASUS K555LN-DM274H laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Blue, Silver:
ASUS K555LN-DM274H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Blue, Silver