ASUS K550VX-DM115T laptop Intel® Core™ i7 i7-6700HQ 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Grey

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
54312
Info modified on:
29 Jan 2025, 19:28:25
Short summary description ASUS K550VX-DM115T laptop Intel® Core™ i7 i7-6700HQ 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Grey:
ASUS K550VX-DM115T, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 2 TB
Long summary description ASUS K550VX-DM115T laptop Intel® Core™ i7 i7-6700HQ 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Grey:
ASUS K550VX-DM115T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Grey