ASUS K53TA-SX108V laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB AMD Radeon HD 6720G2 Windows 7 Home Premium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
31910
Info modified on:
29 Jan 2025, 19:49:11
Short summary description ASUS K53TA-SX108V laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB AMD Radeon HD 6720G2 Windows 7 Home Premium:
ASUS K53TA-SX108V, 1.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB, Windows 7 Home Premium
Long summary description ASUS K53TA-SX108V laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB AMD Radeon HD 6720G2 Windows 7 Home Premium:
ASUS K53TA-SX108V. Processor frequency: 1.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 6720G2. Operating system installed: Windows 7 Home Premium. Weight: 2.6 kg