ASUS K53SV-SX126V-BE laptop Intel® Core™ i5 i5-2540M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
60177
Info modified on:
22 Jan 2025, 06:18:09
Short summary description ASUS K53SV-SX126V-BE laptop Intel® Core™ i5 i5-2540M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium:
ASUS K53SV-SX126V-BE, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description ASUS K53SV-SX126V-BE laptop Intel® Core™ i5 i5-2540M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium:
ASUS K53SV-SX126V-BE. Processor family: Intel® Core™ i5, Processor model: i5-2540M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Weight: 2.6 kg