ASUS K53SC-SX180V laptop Intel® Core™ i3 i3-2330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520MX Windows 7 Home Premium Black, White

https://images.icecat.biz/img/norm/high/15743_11139404-3272.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
29690
Info modified on:
23 Jan 2025, 18:43:59
Short summary description ASUS K53SC-SX180V laptop Intel® Core™ i3 i3-2330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520MX Windows 7 Home Premium Black, White:

ASUS K53SC-SX180V, Intel® Core™ i3, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description ASUS K53SC-SX180V laptop Intel® Core™ i3 i3-2330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520MX Windows 7 Home Premium Black, White:

ASUS K53SC-SX180V. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 520MX. Operating system installed: Windows 7 Home Premium. Product colour: Black, White

Embed the product datasheet into your content