ASUS K52JU-SX018V-BE laptop Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6370 Windows 7 Home Premium Brown

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
16553
Info modified on:
25 Jan 2025, 22:21:32
Short summary description ASUS K52JU-SX018V-BE laptop Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6370 Windows 7 Home Premium Brown:
ASUS K52JU-SX018V-BE, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description ASUS K52JU-SX018V-BE laptop Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6370 Windows 7 Home Premium Brown:
ASUS K52JU-SX018V-BE. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 6370. Operating system installed: Windows 7 Home Premium. Product colour: Brown. Weight: 2.62 kg