ASUS K50IN-SX003C laptop Intel Pentium Mobile T4200 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G102M Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
20172
Info modified on:
24 Jan 2025, 20:47:07
Short summary description ASUS K50IN-SX003C laptop Intel Pentium Mobile T4200 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G102M Windows Vista Home Premium:
ASUS K50IN-SX003C, Intel Pentium Mobile, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB
Long summary description ASUS K50IN-SX003C laptop Intel Pentium Mobile T4200 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G102M Windows Vista Home Premium:
ASUS K50IN-SX003C. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® G102M. Operating system installed: Windows Vista Home Premium. Weight: 2.6 kg