ASUS K45VM-VX071 laptop Intel® Core™ i7 i7-3610QM 35.6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M FreeDOS Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
23447
Info modified on:
24 Jan 2025, 20:55:45
Short summary description ASUS K45VM-VX071 laptop Intel® Core™ i7 i7-3610QM 35.6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M FreeDOS Black:
ASUS K45VM-VX071, Intel® Core™ i7, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB
Long summary description ASUS K45VM-VX071 laptop Intel® Core™ i7 i7-3610QM 35.6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M FreeDOS Black:
ASUS K45VM-VX071. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 630M. Operating system installed: FreeDOS. Product colour: Black