ASUS K K31AN-MY001S PC Intel® Pentium® J2900 2 GB 500 GB HDD Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
35344
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS K K31AN-MY001S PC Intel® Pentium® J2900 2 GB 500 GB HDD Windows 8.1 Black:
ASUS K K31AN-MY001S, 2.41 GHz, Intel® Pentium®, 2 GB, 500 GB, DVD Super Multi, Windows 8.1
Long summary description ASUS K K31AN-MY001S PC Intel® Pentium® J2900 2 GB 500 GB HDD Windows 8.1 Black:
ASUS K K31AN-MY001S. Processor frequency: 2.41 GHz, Processor family: Intel® Pentium®, Processor model: J2900. Internal memory: 2 GB. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product type: PC. Weight: 5.3 kg. Product colour: Black