ASUS HD7770-DCT-1GD5 graphics card AMD Radeon HD7770 1 GB GDDR5

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
84105
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS HD7770-DCT-1GD5 graphics card AMD Radeon HD7770 1 GB GDDR5:
ASUS HD7770-DCT-1GD5, Radeon HD7770, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0
Long summary description ASUS HD7770-DCT-1GD5 graphics card AMD Radeon HD7770 1 GB GDDR5:
ASUS HD7770-DCT-1GD5. Graphics processor family: AMD, Graphics processor: Radeon HD7770, Processor frequency: 1120 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active