ASUS ROG Zephyrus S17 GX703HM-DB76 laptop Intel® Core™ i7 i7-11800H 43.9 cm (17.3") Quad HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
16980
Info modified on:
24 Jan 2025, 20:48:00
Short summary description ASUS ROG Zephyrus S17 GX703HM-DB76 laptop Intel® Core™ i7 i7-11800H 43.9 cm (17.3") Quad HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black:
ASUS ROG Zephyrus S17 GX703HM-DB76, Intel® Core™ i7, 43.9 cm (17.3"), 2560 x 1440 pixels, 16 GB, 1 TB, Windows 10 Home
Long summary description ASUS ROG Zephyrus S17 GX703HM-DB76 laptop Intel® Core™ i7 i7-11800H 43.9 cm (17.3") Quad HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black:
ASUS ROG Zephyrus S17 GX703HM-DB76. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H. Display diagonal: 43.9 cm (17.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 10 Home. Product colour: Black