ASUS ROG Zephyrus S GX502GW-XB76 laptop Intel® Core™ i7 i7-9750H 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

https://images.icecat.biz/img/gallery/76742571_2933112037.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
43267
Info modified on:
14 Mar 2024, 18:52:01
Short summary description ASUS ROG Zephyrus S GX502GW-XB76 laptop Intel® Core™ i7 i7-9750H 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

ASUS ROG Zephyrus S GX502GW-XB76, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS ROG Zephyrus S GX502GW-XB76 laptop Intel® Core™ i7 i7-9750H 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

ASUS ROG Zephyrus S GX502GW-XB76. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black

Embed the product datasheet into your content